Capital Lighting, Inc. 406-3WH Mini Pendants-3 Light Cluster 418937

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 5 Product Name: Three Light Pendant UPC: 748119012766 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 5 Product Name: Three Light Pendant UPC: 748119012766 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
406-3WH Mini Pendants-3 Light Cluster - 418937 - Capital Lighting, Inc.
Columbus, OH, USA
406-3WH Mini Pendants-3 Light Cluster
418937
406-3WH Mini Pendants-3 Light Cluster 418937
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 5 Product Name: Three Light Pendant UPC: 748119012766 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Rust
Weight: 5
Product Name: Three Light Pendant
UPC: 748119012766
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418937
Product Name 406-3WH Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details