Capital Lighting, Inc. 406-3YW Mini Pendants-3 Light Cluster 418934

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 5 Product Name: Three Light Pendant UPC: 748119020273 Category: Pendant Glass: Yellow Blaze
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 5 Product Name: Three Light Pendant UPC: 748119020273 Category: Pendant Glass: Yellow Blaze

Suppliers

Company
Product
Description
Supplier Links
406-3YW Mini Pendants-3 Light Cluster - 418934 - Capital Lighting, Inc.
Columbus, OH, USA
406-3YW Mini Pendants-3 Light Cluster
418934
406-3YW Mini Pendants-3 Light Cluster 418934
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 5 Product Name: Three Light Pendant UPC: 748119020273 Category: Pendant Glass: Yellow Blaze

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Rust
Weight: 5
Product Name: Three Light Pendant
UPC: 748119020273
Category: Pendant
Glass: Yellow Blaze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418934
Product Name 406-3YW Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details