Capital Lighting, Inc. 416-3CN Mini Pendants-3 Light Cluster 418917

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020327 Category: Pendant Glass: Canary
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020327 Category: Pendant Glass: Canary

Suppliers

Company
Product
Description
Supplier Links
416-3CN Mini Pendants-3 Light Cluster - 418917 - Capital Lighting, Inc.
Columbus, OH, USA
416-3CN Mini Pendants-3 Light Cluster
418917
416-3CN Mini Pendants-3 Light Cluster 418917
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020327 Category: Pendant Glass: Canary

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119020327
Category: Pendant
Glass: Canary

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418917
Product Name 416-3CN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details