Capital Lighting, Inc. 416-6WS Island/Pool Table-4 Light + 418901

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020181 Category: Pendant Glass: White Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020181 Category: Pendant Glass: White Swirl

Suppliers

Company
Product
Description
Supplier Links
416-6WS Island/Pool Table-4 Light + - 418901 - Capital Lighting, Inc.
Columbus, OH, USA
416-6WS Island/Pool Table-4 Light +
418901
416-6WS Island/Pool Table-4 Light + 418901
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020181 Category: Pendant Glass: White Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Six Light Pendant
UPC: 748119020181
Category: Pendant
Glass: White Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418901
Product Name 416-6WS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details