Capital Lighting, Inc. 33233 Mid. Chandeliers-Glass Up 418891

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Platinum Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Platinum Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33233 Mid. Chandeliers-Glass Up - 418891 - Capital Lighting, Inc.
Columbus, OH, USA
33233 Mid. Chandeliers-Glass Up
418891
33233 Mid. Chandeliers-Glass Up 418891
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Platinum Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Platinum Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418891
Product Name 33233 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details