Capital Lighting, Inc. 503-3BL Mini Pendants-3 Light Cluster 418795

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119014197 Category: Pendant Glass: Starburst Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119014197 Category: Pendant Glass: Starburst Blue

Suppliers

Company
Product
Description
Supplier Links
503-3BL Mini Pendants-3 Light Cluster - 418795 - Capital Lighting, Inc.
Columbus, OH, USA
503-3BL Mini Pendants-3 Light Cluster
418795
503-3BL Mini Pendants-3 Light Cluster 418795
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119014197 Category: Pendant Glass: Starburst Blue

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Bulb
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Pendant
UPC: 748119014197
Category: Pendant
Glass: Starburst Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418795
Product Name 503-3BL Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details