Capital Lighting, Inc. 502-6YW Island/Pool Table-4 Light + 418792

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014166 Category: Pendant Glass: Yellow Blaze
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014166 Category: Pendant Glass: Yellow Blaze

Suppliers

Company
Product
Description
Supplier Links
502-6YW Island/Pool Table-4 Light + - 418792 - Capital Lighting, Inc.
Columbus, OH, USA
502-6YW Island/Pool Table-4 Light +
418792
502-6YW Island/Pool Table-4 Light + 418792
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014166 Category: Pendant Glass: Yellow Blaze

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 12.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Satin Nickel
Weight: 16
Product Name: Six Light Pendant
UPC: 748119014166
Category: Pendant
Glass: Yellow Blaze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418792
Product Name 502-6YW Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details