Capital Lighting, Inc. 544-3L-MS Island/Pool Table-3 Light Bar 418781

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119019918 Category: Pendant Glass: Molten Sunset
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119019918 Category: Pendant Glass: Molten Sunset

Suppliers

Company
Product
Description
Supplier Links
544-3L-MS Island/Pool Table-3 Light Bar - 418781 - Capital Lighting, Inc.
Columbus, OH, USA
544-3L-MS Island/Pool Table-3 Light Bar
418781
544-3L-MS Island/Pool Table-3 Light Bar 418781
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119019918 Category: Pendant Glass: Molten Sunset

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 20
Product Name: Three Light Pendant
UPC: 748119019918
Category: Pendant
Glass: Molten Sunset

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418781
Product Name 544-3L-MS Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details