Capital Lighting, Inc. 517-3L-J Island/Pool Table-3 Light Bar 418767

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119014722 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119014722 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
517-3L-J Island/Pool Table-3 Light Bar - 418767 - Capital Lighting, Inc.
Columbus, OH, USA
517-3L-J Island/Pool Table-3 Light Bar
418767
517-3L-J Island/Pool Table-3 Light Bar 418767
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119014722 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119014722
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418767
Product Name 517-3L-J Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details