Capital Lighting, Inc. 517-3L-S Island/Pool Table-3 Light Bar 418763

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020617 Category: Pendant Glass: Sapphire
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020617 Category: Pendant Glass: Sapphire

Suppliers

Company
Product
Description
Supplier Links
517-3L-S Island/Pool Table-3 Light Bar - 418763 - Capital Lighting, Inc.
Columbus, OH, USA
517-3L-S Island/Pool Table-3 Light Bar
418763
517-3L-S Island/Pool Table-3 Light Bar 418763
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020617 Category: Pendant Glass: Sapphire

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119020617
Category: Pendant
Glass: Sapphire

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418763
Product Name 517-3L-S Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details