Capital Lighting, Inc. 541-6JAS Island/Pool Table-4 Light + 418759

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant UPC: 748119007298 Category: Pendant Glass: Jasper
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant UPC: 748119007298 Category: Pendant Glass: Jasper

Suppliers

Company
Product
Description
Supplier Links
541-6JAS Island/Pool Table-4 Light + - 418759 - Capital Lighting, Inc.
Columbus, OH, USA
541-6JAS Island/Pool Table-4 Light +
418759
541-6JAS Island/Pool Table-4 Light + 418759
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant UPC: 748119007298 Category: Pendant Glass: Jasper

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 26
Product Name: Six Light Pendant
UPC: 748119007298
Category: Pendant
Glass: Jasper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418759
Product Name 541-6JAS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details