Capital Lighting, Inc. 517-6SC Island/Pool Table-4 Light + 418734

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 11.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Six Light Pendant UPC: 748119006826 Category: Pendant Glass: Scarlet Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 11.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Six Light Pendant UPC: 748119006826 Category: Pendant Glass: Scarlet Red

Suppliers

Company
Product
Description
Supplier Links
517-6SC Island/Pool Table-4 Light + - 418734 - Capital Lighting, Inc.
Columbus, OH, USA
517-6SC Island/Pool Table-4 Light +
418734
517-6SC Island/Pool Table-4 Light + 418734
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 11.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Six Light Pendant UPC: 748119006826 Category: Pendant Glass: Scarlet Red

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 11.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 14
Product Name: Six Light Pendant
UPC: 748119006826
Category: Pendant
Glass: Scarlet Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418734
Product Name 517-6SC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details