Capital Lighting, Inc. 522-3SC Mini Pendants-3 Light Cluster 418713

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119020709 Category: Pendant Glass: Scarlet Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119020709 Category: Pendant Glass: Scarlet Red

Suppliers

Company
Product
Description
Supplier Links
522-3SC Mini Pendants-3 Light Cluster - 418713 - Capital Lighting, Inc.
Columbus, OH, USA
522-3SC Mini Pendants-3 Light Cluster
418713
522-3SC Mini Pendants-3 Light Cluster 418713
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119020709 Category: Pendant Glass: Scarlet Red

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Pendant
UPC: 748119020709
Category: Pendant
Glass: Scarlet Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418713
Product Name 522-3SC Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details