Capital Lighting, Inc. 527-3CY Mini Pendants-3 Light Cluster 418704

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Three Light Pendant UPC: 748119020754 Category: Pendant Glass: Candy
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Three Light Pendant UPC: 748119020754 Category: Pendant Glass: Candy

Suppliers

Company
Product
Description
Supplier Links
527-3CY Mini Pendants-3 Light Cluster - 418704 - Capital Lighting, Inc.
Columbus, OH, USA
527-3CY Mini Pendants-3 Light Cluster
418704
527-3CY Mini Pendants-3 Light Cluster 418704
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Three Light Pendant UPC: 748119020754 Category: Pendant Glass: Candy

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: Three Light Pendant
UPC: 748119020754
Category: Pendant
Glass: Candy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418704
Product Name 527-3CY Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details