Capital Lighting, Inc. 527-3SY Mini Pendants-3 Light Cluster 418700

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119020761 Category: Pendant Glass: Sandy
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119020761 Category: Pendant Glass: Sandy

Suppliers

Company
Product
Description
Supplier Links
527-3SY Mini Pendants-3 Light Cluster - 418700 - Capital Lighting, Inc.
Columbus, OH, USA
527-3SY Mini Pendants-3 Light Cluster
418700
527-3SY Mini Pendants-3 Light Cluster 418700
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119020761 Category: Pendant Glass: Sandy

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Pendant
UPC: 748119020761
Category: Pendant
Glass: Sandy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418700
Product Name 527-3SY Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details