Capital Lighting, Inc. 570-2B-BL Bathroom Fixtures-Two Lights 418699

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119008301 Category: Vanity Glass: Starburst Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119008301 Category: Vanity Glass: Starburst Blue

Suppliers

Company
Product
Description
Supplier Links
570-2B-BL Bathroom Fixtures-Two Lights - 418699 - Capital Lighting, Inc.
Columbus, OH, USA
570-2B-BL Bathroom Fixtures-Two Lights
418699
570-2B-BL Bathroom Fixtures-Two Lights 418699
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119008301 Category: Vanity Glass: Starburst Blue

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: Two Light Vanity
UPC: 748119008301
Category: Vanity
Glass: Starburst Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418699
Product Name 570-2B-BL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details