Capital Lighting, Inc. 570-2B-GLD Bathroom Fixtures-Two Lights 418698

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119008387 Category: Vanity Glass: Gold Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119008387 Category: Vanity Glass: Gold Mosaic

Suppliers

Company
Product
Description
Supplier Links
570-2B-GLD Bathroom Fixtures-Two Lights - 418698 - Capital Lighting, Inc.
Columbus, OH, USA
570-2B-GLD Bathroom Fixtures-Two Lights
418698
570-2B-GLD Bathroom Fixtures-Two Lights 418698
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119008387 Category: Vanity Glass: Gold Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: Two Light Vanity
UPC: 748119008387
Category: Vanity
Glass: Gold Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418698
Product Name 570-2B-GLD Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details