Capital Lighting, Inc. 570-3C-CPR Bathroom Fixtures-Three Lights 418681

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119009216 Category: Vanity Glass: Copper Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119009216 Category: Vanity Glass: Copper Mosaic

Suppliers

Company
Product
Description
Supplier Links
570-3C-CPR Bathroom Fixtures-Three Lights - 418681 - Capital Lighting, Inc.
Columbus, OH, USA
570-3C-CPR Bathroom Fixtures-Three Lights
418681
570-3C-CPR Bathroom Fixtures-Three Lights 418681
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119009216 Category: Vanity Glass: Copper Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Three Light Vanity
UPC: 748119009216
Category: Vanity
Glass: Copper Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418681
Product Name 570-3C-CPR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details