Capital Lighting, Inc. 570-2C-YW Bathroom Fixtures-Two Lights 418633

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Vanity UPC: 748119008721 Category: Vanity Glass: Yellow Blaze
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Vanity UPC: 748119008721 Category: Vanity Glass: Yellow Blaze

Suppliers

Company
Product
Description
Supplier Links
570-2C-YW Bathroom Fixtures-Two Lights - 418633 - Capital Lighting, Inc.
Columbus, OH, USA
570-2C-YW Bathroom Fixtures-Two Lights
418633
570-2C-YW Bathroom Fixtures-Two Lights 418633
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Vanity UPC: 748119008721 Category: Vanity Glass: Yellow Blaze

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Vanity
UPC: 748119008721
Category: Vanity
Glass: Yellow Blaze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418633
Product Name 570-2C-YW Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details