Capital Lighting, Inc. 570-3B-M Bathroom Fixtures-Three Lights 418628

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119009056 Category: Vanity Glass: Multi
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119009056 Category: Vanity Glass: Multi

Suppliers

Company
Product
Description
Supplier Links
570-3B-M Bathroom Fixtures-Three Lights - 418628 - Capital Lighting, Inc.
Columbus, OH, USA
570-3B-M Bathroom Fixtures-Three Lights
418628
570-3B-M Bathroom Fixtures-Three Lights 418628
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119009056 Category: Vanity Glass: Multi

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 5
Product Name: Three Light Vanity
UPC: 748119009056
Category: Vanity
Glass: Multi

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418628
Product Name 570-3B-M Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details