Capital Lighting, Inc. 570-2N-ES Bathroom Fixtures-Two Lights 418616

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119008813 Category: Vanity Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119008813 Category: Vanity Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
570-2N-ES Bathroom Fixtures-Two Lights - 418616 - Capital Lighting, Inc.
Columbus, OH, USA
570-2N-ES Bathroom Fixtures-Two Lights
418616
570-2N-ES Bathroom Fixtures-Two Lights 418616
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119008813 Category: Vanity Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Vanity
UPC: 748119008813
Category: Vanity
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418616
Product Name 570-2N-ES Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details