Capital Lighting, Inc. 570-2N-GLD Bathroom Fixtures-Two Lights 418611

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119008837 Category: Vanity Glass: Gold Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119008837 Category: Vanity Glass: Gold Mosaic

Suppliers

Company
Product
Description
Supplier Links
570-2N-GLD Bathroom Fixtures-Two Lights - 418611 - Capital Lighting, Inc.
Columbus, OH, USA
570-2N-GLD Bathroom Fixtures-Two Lights
418611
570-2N-GLD Bathroom Fixtures-Two Lights 418611
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119008837 Category: Vanity Glass: Gold Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Vanity
UPC: 748119008837
Category: Vanity
Glass: Gold Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418611
Product Name 570-2N-GLD Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details