Capital Lighting, Inc. 31184 Large Chandeliers-Glass Shade 418598

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Iron with Silver and Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Iron with Silver and Gold

Suppliers

Company
Product
Description
Supplier Links
31184 Large Chandeliers-Glass Shade - 418598 - Capital Lighting, Inc.
Columbus, OH, USA
31184 Large Chandeliers-Glass Shade
418598
31184 Large Chandeliers-Glass Shade 418598
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Iron with Silver and Gold

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 42.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Bronze Iron with Silver and Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418598
Product Name 31184 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details