Capital Lighting, Inc. 31183 Mid. Chandeliers-Glass Up 418595

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Iron with Silver and Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Iron with Silver and Gold

Suppliers

Company
Product
Description
Supplier Links
31183 Mid. Chandeliers-Glass Up - 418595 - Capital Lighting, Inc.
Columbus, OH, USA
31183 Mid. Chandeliers-Glass Up
418595
31183 Mid. Chandeliers-Glass Up 418595
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Iron with Silver and Gold

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze Iron with Silver and Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418595
Product Name 31183 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details