Capital Lighting, Inc. 31182 Pendants-Bowl Style 418592

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Iron with Silver and Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Iron with Silver and Gold

Suppliers

Company
Product
Description
Supplier Links
31182 Pendants-Bowl Style - 418592 - Capital Lighting, Inc.
Columbus, OH, USA
31182 Pendants-Bowl Style
418592
31182 Pendants-Bowl Style 418592
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Iron with Silver and Gold

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze Iron with Silver and Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418592
Product Name 31182 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details