Capital Lighting, Inc. 31562 Mid. Chandeliers-Glass Up 418578

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
31562 Mid. Chandeliers-Glass Up - 418578 - Capital Lighting, Inc.
Columbus, OH, USA
31562 Mid. Chandeliers-Glass Up
418578
31562 Mid. Chandeliers-Glass Up 418578
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418578
Product Name 31562 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details