Capital Lighting, Inc. 31550/1 Sconces-Pocket 418577

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
31550/1 Sconces-Pocket - 418577 - Capital Lighting, Inc.
Columbus, OH, USA
31550/1 Sconces-Pocket
418577
31550/1 Sconces-Pocket 418577
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418577
Product Name 31550/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details