Capital Lighting, Inc. 31561 Semi-Flush Mts.-Other 418575

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
31561 Semi-Flush Mts.-Other - 418575 - Capital Lighting, Inc.
Columbus, OH, USA
31561 Semi-Flush Mts.-Other
418575
31561 Semi-Flush Mts.-Other 418575
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418575
Product Name 31561 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details