Capital Lighting, Inc. 31902 Pendants-Bowl Style 418560

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Bronze

Suppliers

Company
Product
Description
Supplier Links
31902 Pendants-Bowl Style - 418560 - Capital Lighting, Inc.
Columbus, OH, USA
31902 Pendants-Bowl Style
418560
31902 Pendants-Bowl Style 418560
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Platinum Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418560
Product Name 31902 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details