Capital Lighting, Inc. 33196 Flush Mounts-Bowl Style 418552

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze

Suppliers

Company
Product
Description
Supplier Links
33196 Flush Mounts-Bowl Style - 418552 - Capital Lighting, Inc.
Columbus, OH, USA
33196 Flush Mounts-Bowl Style
418552
33196 Flush Mounts-Bowl Style 418552
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418552
Product Name 33196 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details