Capital Lighting, Inc. 32512 Pendants-Bowl Style 418524

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver and Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver and Gold

Suppliers

Company
Product
Description
Supplier Links
32512 Pendants-Bowl Style - 418524 - Capital Lighting, Inc.
Columbus, OH, USA
32512 Pendants-Bowl Style
418524
32512 Pendants-Bowl Style 418524
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver and Gold

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Silver and Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418524
Product Name 32512 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details