Capital Lighting, Inc. 32460/2 Sconces-Double Candle 418515

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antiqued Bronze Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antiqued Bronze Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32460/2 Sconces-Double Candle - 418515 - Capital Lighting, Inc.
Columbus, OH, USA
32460/2 Sconces-Double Candle
418515
32460/2 Sconces-Double Candle 418515
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antiqued Bronze Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antiqued Bronze
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418515
Product Name 32460/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details