Capital Lighting, Inc. 32463 Mid. Chandeliers-Candle 418509

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antiqued Bronze Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antiqued Bronze Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32463 Mid. Chandeliers-Candle - 418509 - Capital Lighting, Inc.
Columbus, OH, USA
32463 Mid. Chandeliers-Candle
418509
32463 Mid. Chandeliers-Candle 418509
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antiqued Bronze Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antiqued Bronze
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418509
Product Name 32463 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details