Capital Lighting, Inc. 570-1B-S Sconces-Single Glass 418433

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 748119007762 Category: Vanity Glass: Sapphire Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 748119007762 Category: Vanity Glass: Sapphire Blue

Suppliers

Company
Product
Description
Supplier Links
570-1B-S Sconces-Single Glass - 418433 - Capital Lighting, Inc.
Columbus, OH, USA
570-1B-S Sconces-Single Glass
418433
570-1B-S Sconces-Single Glass 418433
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 748119007762 Category: Vanity Glass: Sapphire Blue

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 2
Product Name: One Light Vanity
UPC: 748119007762
Category: Vanity
Glass: Sapphire Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418433
Product Name 570-1B-S Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details