Capital Lighting, Inc. 570-1C-YW Sconces-Single Glass 418421

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119008066 Category: Vanity Glass: Yellow Blaze
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119008066 Category: Vanity Glass: Yellow Blaze

Suppliers

Company
Product
Description
Supplier Links
570-1C-YW Sconces-Single Glass - 418421 - Capital Lighting, Inc.
Columbus, OH, USA
570-1C-YW Sconces-Single Glass
418421
570-1C-YW Sconces-Single Glass 418421
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119008066 Category: Vanity Glass: Yellow Blaze

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Vanity
UPC: 748119008066
Category: Vanity
Glass: Yellow Blaze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418421
Product Name 570-1C-YW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details