Capital Lighting, Inc. 570-1C-A Sconces-Single Glass 418416

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119007854 Category: Vanity Glass: Autumn
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119007854 Category: Vanity Glass: Autumn

Suppliers

Company
Product
Description
Supplier Links
570-1C-A Sconces-Single Glass - 418416 - Capital Lighting, Inc.
Columbus, OH, USA
570-1C-A Sconces-Single Glass
418416
570-1C-A Sconces-Single Glass 418416
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119007854 Category: Vanity Glass: Autumn

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Vanity
UPC: 748119007854
Category: Vanity
Glass: Autumn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418416
Product Name 570-1C-A Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details