Capital Lighting, Inc. 570-4N-GLD Bathroom Fixtures-Four Lights 418386

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Four Light Vanity UPC: 748119010151 Category: Vanity Glass: Gold Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Four Light Vanity UPC: 748119010151 Category: Vanity Glass: Gold Mosaic

Suppliers

Company
Product
Description
Supplier Links
570-4N-GLD Bathroom Fixtures-Four Lights - 418386 - Capital Lighting, Inc.
Columbus, OH, USA
570-4N-GLD Bathroom Fixtures-Four Lights
418386
570-4N-GLD Bathroom Fixtures-Four Lights 418386
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Four Light Vanity UPC: 748119010151 Category: Vanity Glass: Gold Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Four Light Vanity
UPC: 748119010151
Category: Vanity
Glass: Gold Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418386
Product Name 570-4N-GLD Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details