Capital Lighting, Inc. 570-4B-C Bathroom Fixtures-Four Lights 418368

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Four Light Vanity UPC: 748119570419 Category: Vanity Glass: Cocoa
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Four Light Vanity UPC: 748119570419 Category: Vanity Glass: Cocoa

Suppliers

Company
Product
Description
Supplier Links
570-4B-C Bathroom Fixtures-Four Lights - 418368 - Capital Lighting, Inc.
Columbus, OH, USA
570-4B-C Bathroom Fixtures-Four Lights
418368
570-4B-C Bathroom Fixtures-Four Lights 418368
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Four Light Vanity UPC: 748119570419 Category: Vanity Glass: Cocoa

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Bronze
Weight: 8
Product Name: Four Light Vanity
UPC: 748119570419
Category: Vanity
Glass: Cocoa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418368
Product Name 570-4B-C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details