Capital Lighting, Inc. 570-3N-WHT Bathroom Fixtures-Three Lights 418363

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119009582 Category: Vanity Glass: White Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119009582 Category: Vanity Glass: White Mosaic

Suppliers

Company
Product
Description
Supplier Links
570-3N-WHT Bathroom Fixtures-Three Lights - 418363 - Capital Lighting, Inc.
Columbus, OH, USA
570-3N-WHT Bathroom Fixtures-Three Lights
418363
570-3N-WHT Bathroom Fixtures-Three Lights 418363
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119009582 Category: Vanity Glass: White Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: Three Light Vanity
UPC: 748119009582
Category: Vanity
Glass: White Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418363
Product Name 570-3N-WHT Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details