Capital Lighting, Inc. 570-4B-CR Bathroom Fixtures-Four Lights 418334

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Four Light Vanity UPC: 748119009650 Category: Vanity Glass: Creme
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Four Light Vanity UPC: 748119009650 Category: Vanity Glass: Creme

Suppliers

Company
Product
Description
Supplier Links
570-4B-CR Bathroom Fixtures-Four Lights - 418334 - Capital Lighting, Inc.
Columbus, OH, USA
570-4B-CR Bathroom Fixtures-Four Lights
418334
570-4B-CR Bathroom Fixtures-Four Lights 418334
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Four Light Vanity UPC: 748119009650 Category: Vanity Glass: Creme

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Bronze
Weight: 8
Product Name: Four Light Vanity
UPC: 748119009650
Category: Vanity
Glass: Creme

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418334
Product Name 570-4B-CR Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details