Capital Lighting, Inc. 570-4B-SW Bathroom Fixtures-Four Lights 418313

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Four Light Vanity UPC: 748119009773 Category: Vanity Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Four Light Vanity UPC: 748119009773 Category: Vanity Glass: White

Suppliers

Company
Product
Description
Supplier Links
570-4B-SW Bathroom Fixtures-Four Lights - 418313 - Capital Lighting, Inc.
Columbus, OH, USA
570-4B-SW Bathroom Fixtures-Four Lights
418313
570-4B-SW Bathroom Fixtures-Four Lights 418313
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Four Light Vanity UPC: 748119009773 Category: Vanity Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Bronze
Weight: 8
Product Name: Four Light Vanity
UPC: 748119009773
Category: Vanity
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418313
Product Name 570-4B-SW Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details