Capital Lighting, Inc. FR49355SGC Island/Pool Table-4 Light + 418108

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49355SGC Island/Pool Table-4 Light + - 418108 - Capital Lighting, Inc.
Columbus, OH, USA
FR49355SGC Island/Pool Table-4 Light +
418108
FR49355SGC Island/Pool Table-4 Light + 418108
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Steel Graphite
Product Name: Chandelier
Category: Chandelier
Glass: Etched Opal Square
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418108
Product Name FR49355SGC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details