Capital Lighting, Inc. FR49190SLF Sconces-Single Glass 418107

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 24.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Leaf Product Name: Sconce Category: Sconce Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 24.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Leaf Product Name: Sconce Category: Sconce Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
FR49190SLF Sconces-Single Glass - 418107 - Capital Lighting, Inc.
Columbus, OH, USA
FR49190SLF Sconces-Single Glass
418107
FR49190SLF Sconces-Single Glass 418107
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 24.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Leaf Product Name: Sconce Category: Sconce Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 24.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Silver Leaf
Product Name: Sconce
Category: Sconce
Glass: Painted Soft Fawn-Colored
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418107
Product Name FR49190SLF Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details