Capital Lighting, Inc. P5473-88 Exterior -Post/Pier Head 417881

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Post Lantern UPC: 785247150892 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Post Lantern UPC: 785247150892 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5473-88 Exterior -Post/Pier Head - 417881 - Capital Lighting, Inc.
Columbus, OH, USA
P5473-88 Exterior -Post/Pier Head
417881
P5473-88 Exterior -Post/Pier Head 417881
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Post Lantern UPC: 785247150892 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom
Product Name: One Light Post Lantern
UPC: 785247150892
Category: Outdoor
Glass: Gluechip And Water
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417881
Product Name P5473-88 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details