Capital Lighting, Inc. P2643-09 Fans-Light Kits 417877

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Universal Fan Light Kit UPC: 785247149605 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Universal Fan Light Kit UPC: 785247149605 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2643-09 Fans-Light Kits - 417877 - Capital Lighting, Inc.
Columbus, OH, USA
P2643-09 Fans-Light Kits
417877
P2643-09 Fans-Light Kits 417877
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Universal Fan Light Kit UPC: 785247149605 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Universal Fan Light Kit
UPC: 785247149605
Category: Ceiling Fans
Glass: Alabaster
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417877
Product Name P2643-09 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details