Capital Lighting, Inc. P4346-20 Mid. Chandeliers-Candle 417862

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247160549 Category: Chandeliers Safety Rating: Ul Cul Wire: 11'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247160549 Category: Chandeliers Safety Rating: Ul Cul Wire: 11'

Suppliers

Company
Product
Description
Supplier Links
P4346-20 Mid. Chandeliers-Candle - 417862 - Capital Lighting, Inc.
Columbus, OH, USA
P4346-20 Mid. Chandeliers-Candle
417862
P4346-20 Mid. Chandeliers-Candle 417862
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247160549 Category: Chandeliers Safety Rating: Ul Cul Wire: 11'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Length 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 785247160549
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 11'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417862
Product Name P4346-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details