Capital Lighting, Inc. P4147-91C Large Chandeliers-Glass Shade 417861

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 51.00 Length 51.00 Bulb Type: Medium Qty: 16 Wattage: 75 Finish: Biscay Crackle Product Name: 16 Light Chandelier UPC: 785247161065 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 51.00 Length 51.00 Bulb Type: Medium Qty: 16 Wattage: 75 Finish: Biscay Crackle Product Name: 16 Light Chandelier UPC: 785247161065 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P4147-91C Large Chandeliers-Glass Shade - 417861 - Capital Lighting, Inc.
Columbus, OH, USA
P4147-91C Large Chandeliers-Glass Shade
417861
P4147-91C Large Chandeliers-Glass Shade 417861
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 51.00 Length 51.00 Bulb Type: Medium Qty: 16 Wattage: 75 Finish: Biscay Crackle Product Name: 16 Light Chandelier UPC: 785247161065 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 51.00
Length 51.00
Bulb
Type: Medium
Qty: 16
Wattage: 75
Finish: Biscay Crackle
Product Name: 16 Light Chandelier
UPC: 785247161065
Category: Chandeliers
Glass: Weathered Sandstone
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417861
Product Name P4147-91C Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details