Capital Lighting, Inc. P5406-84 Exterior -Post/Pier Head 417852

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Post Lantern UPC: 785247161355 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Post Lantern UPC: 785247161355 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5406-84 Exterior -Post/Pier Head - 417852 - Capital Lighting, Inc.
Columbus, OH, USA
P5406-84 Exterior -Post/Pier Head
417852
P5406-84 Exterior -Post/Pier Head 417852
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Post Lantern UPC: 785247161355 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Product Name: One Light Post Lantern
UPC: 785247161355
Category: Outdoor
Glass: Weathered Sandstone
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417852
Product Name P5406-84 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details