Capital Lighting, Inc. P3886-134 Semi-Flush Mts.-Drum Shade 417848

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Sliver Ridge Product Name: Two Light Close To Ceiling UPC: 785247151684 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Sliver Ridge Product Name: Two Light Close To Ceiling UPC: 785247151684 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3886-134 Semi-Flush Mts.-Drum Shade - 417848 - Capital Lighting, Inc.
Columbus, OH, USA
P3886-134 Semi-Flush Mts.-Drum Shade
417848
P3886-134 Semi-Flush Mts.-Drum Shade 417848
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Sliver Ridge Product Name: Two Light Close To Ceiling UPC: 785247151684 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Sliver Ridge
Product Name: Two Light Close To Ceiling
UPC: 785247151684
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417848
Product Name P3886-134 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details