Capital Lighting, Inc. P3645-20 Foyer/Hall Lanterns-Glass w/Frame 417847

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247160631 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247160631 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P3645-20 Foyer/Hall Lanterns-Glass w/Frame - 417847 - Capital Lighting, Inc.
Columbus, OH, USA
P3645-20 Foyer/Hall Lanterns-Glass w/Frame
417847
P3645-20 Foyer/Hall Lanterns-Glass w/Frame 417847
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247160631 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Length 15.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Foyer
UPC: 785247160631
Category: Hall & Foyer
Glass: Clear
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417847
Product Name P3645-20 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details